SIT1602AI-81-18E-50.000000详情
SiTime SIT1602AI-81-18E-50.000000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Manufacturer Part Number
ST201M-B25
Approvals
CCC, CSA, EAC, UL, VDE
Manufacturer
ABB
RoHS
有
Mounting
DIN Rail
Standard Frequency
50
Operating Temp Range
-40C to 85C
Operating Supply Voltage (Max)
1.98(V)
Operating Supply Voltage (Min)
1.62(V)
Symmetry (Max)
55(%)
Programmable
无
包装
Bulk
类型
CLOCK OSCILLATOR
额定电流
25 A
频率稳定性
±20(ppm)
负载电容
15(pF)
保护措施
Supplemental
端子类型
Screw
SIT1602AI-81-18E-50.000000拓展信息
SiTime
SiTIME
SiTIME
SiTIME
SiTime
SiTime
SiTIME
SiTIME
SiTIME
SiTime








哦! 它是空的。