SIT1602AI-81-30E-18.432000详情
SiTime SIT1602AI-81-30E-18.432000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Put into operation function integrated
无
Integrated communication function
有
Integrated application configuration function
有
Integrated motion function
无
Technology function integrated
有
Suitable for operating system Windows 7
无
Integrated analysis function
无
Suitable for safety functions
无
Integrated position function
无
Integrated diagnosis function
有
Maintenance function integrated
无
Simulation function integrated
有
Product Depth (mm)
5(mm)
Operating Temp Range
-40C to 85C
Mounting Styles
表面贴装
Usage Level
Industrial grade
包装
Bulk
引脚数量
4
筛选水平
Industrial
产品长度(mm)
7(mm)
产品高度(mm)
0.9(mm)
SIT1602AI-81-30E-18.432000拓展信息
SiTime
SiTIME
SiTIME
SiTIME
SiTime
SiTime
SiTIME
SiTIME
SiTIME
SiTime








哦! 它是空的。