SIT1602AI-83-25E-4.000000详情
SiTime SIT1602AI-83-25E-4.000000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
材料
不锈钢
Angle
Straight
Manufacturer Part Number
EXS/M16/HSP
Approvals
UL
Manufacturer
Thomas & Betts
Mounting
Threaded
Programmable
无
Operating Supply Voltage (Min)
2.25(V)
Operating Supply Voltage (Max)
2.75(V)
Operating Temp Range
-40C to 85C
Standard Frequency
4
包装
Bulk
类型
CLOCK OSCILLATOR
组成
Metallic
频率稳定性
±50(ppm)
对称性-最大值
55(%)
负载电容
15(pF)
连接类型
Plug;Hex Head
SIT1602AI-83-25E-4.000000拓展信息
SiTime
SiTIME
SiTIME
SiTIME
SiTime
SiTime
SiTIME
SiTIME
SiTIME
SiTime








哦! 它是空的。