SIT3372AC-1E9-28NZ135.000000X详情
SiTime SIT3372AC-1E9-28NZ135.000000X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
4
Maximum Voltage
600 VAC
Manufacturer Part Number
7000-P8241-P234000
Side 2 Gender
Female
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PVC
连接器类型
MQ15 Straight Male to MQ15 Straight Female, 4-pole
额定电流
16 Amps
知识产权评级
IP67
长度
40 Meters
SIT3372AC-1E9-28NZ135.000000X拓展信息








哦! 它是空的。