SIT3372AC-1E9-30NX90.000000T详情
SiTime SIT3372AC-1E9-30NX90.000000T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
6
Maximum Voltage
30 VAC/30 VDC
Manufacturer Part Number
7000-SS061-8810030
Side 2 Gender
Male
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PVC
连接器类型
RJ-45 Straight Male to RJ-45 Straight Male, 6-pole
额定电流
1.76 Amps
知识产权评级
IP67
SIT3372AC-1E9-30NX90.000000T拓展信息








哦! 它是空的。