SIT3372AC-2E2-28NB125.000000T详情
SiTime SIT3372AC-2E2-28NB125.000000T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
4
Maximum Voltage
250 VAC/250 VDC
Manufacturer Part Number
7700-40021-1503500
Side 2 Gender
Female
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
TPE
连接器类型
M12 Straight Male to M12 Straight Female, 4-pole
额定电流
4 Amps
知识产权评级
IP65/IP66K/IP67
长度
35 Meters
SIT3372AC-2E2-28NB125.000000T拓展信息








哦! 它是空的。