SIT3372AC-4E2-30NE51.200000T详情
SiTime SIT3372AC-4E2-30NE51.200000T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
4
Maximum Voltage
60 VDC
Manufacturer Part Number
7000-44621-8511400
Side 2 Gender
Female
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PUR
连接器类型
RJ-45 Straight Male to M12 Straight Female, 4-pole
额定电流
1.5 Amps
知识产权评级
IP20/IP67
长度
14 Meters
SIT3372AC-4E2-30NE51.200000T拓展信息








哦! 它是空的。