SIT3372AC-4E3-33NC74.175820T详情
SiTime SIT3372AC-4E3-33NC74.175820T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Maximum Cable Diameter (mm)
8.74 mm
Minimum Cable Diameter (mm)
6.35 mm
Angle
Straight
Manufacturer Part Number
CG75 350
Approvals
CSA, UL
Cable Style
Round
Manufacturer
Crouse-Hinds Commercial Produc
Grip Type
Bushing Grip with Strain Relief
RoHS
无
组成
Metallic
SIT3372AC-4E3-33NC74.175820T拓展信息








哦! 它是空的。