SIT3372AC-4E9-33NZ80.000000T详情
SiTime SIT3372AC-4E9-33NZ80.000000T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Maximum Cable Diameter (mm)
14.3 mm
Minimum Cable Diameter (mm)
10.72 mm
Angle
Straight
Manufacturer Part Number
TECK050 1S
Approvals
CSA
Cable Style
Round
Manufacturer
Crouse-Hinds Industrial Products
Grip Type
Bushing Grip with Strain Relief
RoHS
无
组成
Metallic
知识产权评级
IP56
SIT3372AC-4E9-33NZ80.000000T拓展信息








哦! 它是空的。