SIT3372AI-1B2-25NG128.000000X详情
SiTime SIT3372AI-1B2-25NG128.000000X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
4
Maximum Voltage
630 VAC/630 VDC
Manufacturer Part Number
7000-PS015-8543500
Side 2 Gender
Female
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PUR
连接器类型
Sinamics Straight Male to M23 Straight Female, 4-pole
额定电流
15 Amps
知识产权评级
IP20/IP67
SIT3372AI-1B2-25NG128.000000X拓展信息








哦! 它是空的。