SIT3372AI-1E9-33NC140.000000T详情
SiTime SIT3372AI-1E9-33NC140.000000T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
不锈钢
Maximum Cable Diameter (mm)
15.49 mm
Minimum Cable Diameter (mm)
9.91 mm
Angle
Straight
Manufacturer Part Number
291429
Approvals
CSA, UL
Cable Style
Armored
Manufacturer
Pepperl Fuchs
Grip Type
Bushing Grip with Strain Relief
组成
Metallic
知识产权评级
IP66, IP68
SIT3372AI-1E9-33NC140.000000T拓展信息








哦! 它是空的。