SIT3372AI-2E3-30NX75.000000Y详情
SiTime SIT3372AI-2E3-30NX75.000000Y重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Iron
Maximum Cable Diameter (mm)
50.8 mm
Minimum Cable Diameter (mm)
50.8 mm
Angle
90 Degrees
Manufacturer Part Number
LTB690
Approvals
CSA, UL
Cable Style
Round
Manufacturer
Arrow Hart - Cooper Wiring Devices
Grip Type
Conduit Grip with Mesh Strain Relief
RoHS
无
组成
Metallic
SIT3372AI-2E3-30NX75.000000Y拓展信息








哦! 它是空的。