SIT3373AC-1B2-25NB224.000000T详情
SiTime SIT3373AC-1B2-25NB224.000000T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
6
Maximum Voltage
600 VAC/600 VDC
Manufacturer Part Number
7000-PS201-8210800
Side 2 Gender
Female
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PUR
连接器类型
Sinamics Straight Male to M23 Straight Female, 6-pole
额定电流
15 Amps
知识产权评级
IP65/IP67
SIT3373AC-1B2-25NB224.000000T拓展信息








哦! 它是空的。