SIT3373AC-2B3-28NC270.000000X详情
SiTime SIT3373AC-2B3-28NC270.000000X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Antenna Connector Type
MHF4
Protocol - WiFi - 802.11
802.11 a/b/gn/ac
Maximum Operating Temperature
+ 85 C
Supply Voltage-Max
3.3 V
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
100
Supply Voltage-Min
3.3 V
Interface Type
I2S, UART
Manufacturer
TechNexion
Brand
TechNexion
Protocols Supported
802.11 a/b/gn/ac
子类别
Wireless & RF Modules
工作电源电压
3.3 V
产品类别
WiFi模块
产品类别
WiFi Modules - 802.11
SIT3373AC-2B3-28NC270.000000X拓展信息








哦! 它是空的。