SIT3373AC-2E3-30NU250.000000X详情
SiTime SIT3373AC-2E3-30NU250.000000X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Electrodes
3 Electrode
Factory Pack QuantityFactory Pack Quantity
300
Mounting Styles
SMD/SMT
Manufacturer
YAGEO
Brand
YAGEO
DC Sparkover
75 V
RoHS
Details
系列
3R-8
包装
MouseReel
子类别
GDTs - Gas Discharge Tubes
峰值脉冲电流
20 kA
产品类别
GDTs - Gas Discharge Tubes / Surge Arresters
产品类别
Gas Discharge Tubes - GDTs / Gas Plasma Arrestors
SIT3373AC-2E3-30NU250.000000X拓展信息








哦! 它是空的。