SIT3373AC-4B3-25NY224.000000X详情
SiTime SIT3373AC-4B3-25NY224.000000X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
8
Maximum Voltage
50 VAC/50 VDC
Manufacturer Part Number
7000-47051-8311500
Side 2 Gender
Female
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PUR
连接器类型
M12 Straight Male to M12 Straight Female, 8-pole
额定电流
6 Amps
知识产权评级
IP65/IP66K/IP67
长度
15 Meters
SIT3373AC-4B3-25NY224.000000X拓展信息








哦! 它是空的。