SIT3373AC-4B9-30NY256.000000Y详情
SiTime SIT3373AC-4B9-30NY256.000000Y重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Brass
Maximum Cable Diameter (mm)
8 mm
Minimum Cable Diameter (mm)
4 mm
Angle
Straight
Manufacturer Part Number
RBCG-M163
Cable Style
Round
Manufacturer
Thomas & Betts
Grip Type
Non Armoured Cable Gland for Rail
RoHS
有
组成
Metallic
知识产权评级
IP68
SIT3373AC-4B9-30NY256.000000Y拓展信息








哦! 它是空的。