SIT3373AC-4E2-25NB432.000000X详情
SiTime SIT3373AC-4E2-25NB432.000000X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
6
Maximum Voltage
630 VAC/630 VDC
Manufacturer Part Number
7000-PS421-8633100
Side 2 Gender
Female
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PVC
连接器类型
Siemens Straight Male to M40 Straight Female, 6-pole
知识产权评级
IP65/IP67
SIT3373AC-4E2-25NB432.000000X拓展信息








哦! 它是空的。