SIT3373AC-4E3-25NY345.600000X详情
SiTime SIT3373AC-4E3-25NY345.600000X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
5
Cable Types
PUR
Manufacturer
Murrelektronik
Side 1 Gender
Male
Side 2 Gender
Female
Manufacturer Part Number
7000-P4241-P042500
Maximum Voltage
63 VAC/63 VDC
连接器类型
M12 Straight Male to M12 Straight Female, 5-pole
额定电流
16 Amps
知识产权评级
IP65/IP67
长度
25 Meters
SIT3373AC-4E3-25NY345.600000X拓展信息








哦! 它是空的。