SIT3373AC-4E9-30NC345.600000T详情
SiTime SIT3373AC-4E9-30NC345.600000T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
6
Maximum Voltage
30 VAC/30 VDC
Manufacturer Part Number
7000-SS051-8801800
Side 2 Gender
Male
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PUR
连接器类型
RJ-45 Straight Male to RJ-45 Straight Male, 6-pole
知识产权评级
IP20/IP67
0个相似型号
SIT3373AC-4E9-30NC345.600000T拓展信息








哦! 它是空的。