SIT3373AI-1E3-30NH256.000000T详情
SiTime SIT3373AI-1E3-30NH256.000000T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
6
Maximum Voltage
30 VAC/30 VDC
Manufacturer Part Number
7000-SS071-8802300
Cable Types
PUR
Manufacturer
Murrelektronik
Side 1 Gender
Male
Side 2 Gender
Female
连接器类型
RJ-45 Straight Male to M12 Straight Female, 6-pole
额定电流
1.76 Amps
知识产权评级
IP20/IP67
SIT3373AI-1E3-30NH256.000000T拓展信息








哦! 它是空的。