SIT5356AE-FQ-28E0-26.000000F详情
SiTime SIT5356AE-FQ-28E0-26.000000F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Description of Terminals
0.6mm dia. x 20mm Opposing Crimp Standoff
Mounting
通孔
Percentage of Resistance Tolerance @ 25C
±20 %
Resistance @ 25C
500 Ohm
Supplier Package
Radial
Usage Level
Commercial grade
操作温度
0 to 70 °C
类型
PTC
引脚数量
2
筛选水平
Commercial
SIT5356AE-FQ-28E0-26.000000F拓展信息








哦! 它是空的。