SIT8002BC-21-25E-20.000000T详情
SiTime SIT8002BC-21-25E-20.000000T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Other
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Material housing
Other
Degree of protection (IP)
IP67
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
2
Suitable for safety functions
有
Explosion safety category for gas
None
Explosion safety category for dust
None
SIT8002BC-21-25E-20.000000T拓展信息








哦! 它是空的。