SIT8003AI-12-33E-13.000000D详情
SiTime SIT8003AI-12-33E-13.000000D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Supporting protocol for PROFINET IO
无
Supporting protocol for other bus systems
无
Number of digital inputs
1
Supply voltage DC
20.4 - 26.4
Degree of protection (IP), front side
IP40
Number of digital outputs
8
Supporting protocol for MODBUS
无
Display
LCD
Voltage type of supply voltage
DC
Supporting protocol for PROFIBUS
无
深度
60.6
宽度
96
高度
121.2
SIT8003AI-12-33E-13.000000D拓展信息








哦! 它是空的。