SIT8003AI-71-33E-17.000000D详情
SiTime SIT8003AI-71-33E-17.000000D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread length
17
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
44 - 55
With locknut
无
Thread type
NPT
Wrench width
75
Material quality
Brass
Bend radius protection/trumpet flare
无
Shock resistant
无
Model
Straight
SIT8003AI-71-33E-17.000000D拓展信息








哦! 它是空的。