SIT8008AI-13-18S-96.000000详情
SiTime SIT8008AI-13-18S-96.000000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Inflammability class of insulation material according to with UL94
Other
Product Depth (mm)
2.5(mm)
Operating Temp Range
-40C to 85C
Mounting Styles
表面贴装
Usage Level
Industrial grade
包装
Bulk
引脚数量
4
筛选水平
INDUSTRIALC
产品长度(mm)
2(mm)
产品高度(mm)
0.75(mm)
SIT8008AI-13-18S-96.000000拓展信息
SiTime
SiTIME
SiTIME
SiTIME
SiTime
SiTime
SiTIME
SiTIME
SiTIME
SiTime








哦! 它是空的。