SIT8008AI-31-28S-16.384000详情
SiTime SIT8008AI-31-28S-16.384000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Put into operation function integrated
无
Suitable for operating system Windows ME
无
Suitable for operating system Windows 9x
无
Suitable for other operating system
无
Suitable for operating system Windows 2003 Server
无
Suitable for operating system Windows NT
无
Simulation function integrated
无
Maintenance function integrated
无
Integrated diagnosis function
无
Integrated configuration function
无
With editor for programming language LD (Ladder Diagram)
无
Suitable for operating system Windows 8
无
Suitable for operating system Windows Vista
无
Integrated position function
无
Integrated data detection function
无
With editor for programming language ST (structured text)
无
Suitable for operating system Windows XP
无
With editor for manufacturer specific programming language
无
Suitable for safety functions
无
Integrated analysis function
无
Suitable for operating system Windows 7
无
With editor for programming language Flowchart
无
Suitable for operating system Windows CE
无
With editor for programming language SFC (Sequential Function Chart)
无
SIL according to IEC 61508
None
With editor for programming language FBD (Function Block Diagram)
无
Technology function integrated
无
With editor for programming language IL (Instruction List)
无
Suitable for operating system Linux
无
Integrated motion function
无
Integrated application configuration function
无
Suitable for operating system Windows 2000
无
According to IEC 1131-3 (DIN EN 61131-3)
无
Integrated evaluation function
无
Integrated communication function
无
Product Depth (mm)
3.2(mm)
Operating Temp Range
-40C to 85C
Mounting Styles
表面贴装
Usage Level
Industrial grade
包装
Bulk
引脚数量
4
筛选水平
Industrial
产品长度(mm)
5(mm)
产品高度(mm)
0.75(mm)
SIT8008AI-31-28S-16.384000拓展信息
SiTime
SiTIME
SiTIME
SiTIME
SiTime
SiTime
SiTIME
SiTIME
SiTIME
SiTime








哦! 它是空的。