SIT8008BC-22-18N-7.372800详情
SiTime SIT8008BC-22-18N-7.372800重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Suitable for operating system Windows ME
无
Integrated communication function
有
Suitable for operating system Windows 2000
无
Suitable for operating system Linux
无
Technology function integrated
有
Suitable for operating system Windows CE
无
Suitable for operating system Windows 7
无
Suitable for operating system Windows XP
有
Integrated data detection function
有
Suitable for operating system Windows Vista
无
Suitable for operating system Windows 8
无
Maintenance function integrated
有
Suitable for operating system Windows NT
无
Suitable for operating system Windows 2003 Server
有
Suitable for other operating system
无
Suitable for operating system Windows 9x
无
Product Depth (mm)
2.5(mm)
Operating Temp Range
-20C to 70C
Mounting Styles
表面贴装
Usage Level
Commercial grade
包装
Bulk
引脚数量
4
筛选水平
Commercial
产品长度(mm)
3.2(mm)
产品高度(mm)
0.75(mm)
SIT8008BC-22-18N-7.372800拓展信息
SiTime
SiTIME
SiTIME
SiTIME
SiTime
SiTime
SiTIME
SiTIME
SiTIME
SiTime








哦! 它是空的。