SIT8008BC-22-18S-19.660800详情
SiTime SIT8008BC-22-18S-19.660800重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Surface protection
Untreated
Material housing
Other
Connections
Flange
Connection 1
Flange
Material quality
Other
Nominal diameter
DN 15
Product Depth (mm)
2.5(mm)
Operating Temp Range
-20C to 70C
Mounting Styles
表面贴装
Usage Level
Commercial grade
包装
Bulk
引脚数量
4
筛选水平
Commercial
产品长度(mm)
3.2(mm)
产品高度(mm)
0.75(mm)
SIT8008BC-22-18S-19.660800拓展信息
SiTime
SiTIME
SiTIME
SiTIME
SiTime
SiTime
SiTIME
SiTIME
SiTIME
SiTime








哦! 它是空的。