SIT8008BC-82-28N-80.000000详情
SiTime SIT8008BC-82-28N-80.000000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Flame retardant
According to IEC/EN 60332-1-2
Material outer sheath
Polyvinyl chloride (PVC)
Product Depth (mm)
5(mm)
Operating Temp Range
-20C to 70C
Mounting Styles
表面贴装
Usage Level
Commercial grade
包装
Bulk
引脚数量
4
筛选水平
Commercial
产品长度(mm)
7(mm)
产品高度(mm)
0.9(mm)
SIT8008BC-82-28N-80.000000拓展信息
SiTime
SiTIME
SiTIME
SiTIME
SiTime
SiTime
SiTIME
SiTIME
SiTIME
SiTime








哦! 它是空的。