SIT8008BI-12-28E-16.384000详情
SiTime SIT8008BI-12-28E-16.384000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Permitted cable outer temperature during assembling/handling
-10 - -10
Degree of protection (IP)
IP65
Material of contact surface
Other
Product Depth (mm)
2.5(mm)
Operating Temp Range
-40C to 85C
Mounting Styles
表面贴装
Usage Level
Industrial grade
包装
Bulk
引脚数量
4
筛选水平
Industrial
产品长度(mm)
2(mm)
产品高度(mm)
0.75(mm)
SIT8008BI-12-28E-16.384000拓展信息
SiTime
SiTIME
SiTIME
SiTIME
SiTime
SiTime
SiTIME
SiTIME
SiTIME
SiTime








哦! 它是空的。