SIT8021AI-J4-XXS-24.000000S详情
SiTime SIT8021AI-J4-XXS-24.000000S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
16
Maximum Voltage
30 VAC/30 VDC
Manufacturer Part Number
7000-SS261-8111000
Side 2 Gender
Female
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PUR
连接器类型
DB25 Right Angle Male to M23 Straight Female, 16-pole
知识产权评级
IP20/IP65/IP67
SIT8021AI-J4-XXS-24.000000S拓展信息
SiTime
SiTIME
SiTIME
SiTIME
SiTime
SiTime
SiTIME
SiTIME
SiTIME
SiTime








哦! 它是空的。