SIT8103AC-11-18E-3.000000D详情
SiTime SIT8103AC-11-18E-3.000000D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyamide
Cable Style
Round
Approvals
UL
Manufacturer Part Number
5309111
Angle
Straight
Minimum Cable Diameter (mm)
2.01 mm
Maximum Cable Diameter (mm)
7.01 mm
Manufacturer
Altech
Grip Type
Bushing Grip with Strain Relief
RoHS
无
组成
Non-Metallic
知识产权评级
IP68
SIT8103AC-11-18E-3.000000D拓展信息








哦! 它是空的。