SIT8208AC-21-18E-70.000000详情
SiTime SIT8208AC-21-18E-70.000000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Manufacturer Part Number
WMT2-A-C-02-100
Manufacturer
Dwyer Instruments
Standard Frequency
70
Operating Temp Range
-20C to 70C
Operating Supply Voltage (Max)
1.89(V)
Operating Supply Voltage (Min)
1.71(V)
Programmable
无
包装
Bulk
类型
CLOCK OSCILLATOR
频率稳定性
±20(ppm)
输出量
Puls
对称性-最大值
55(%)
负载电容
15(pF)
端口尺寸
3/4
传感器类型
Liquid
SIT8208AC-21-18E-70.000000拓展信息
SiTime
SiTIME
SiTIME
SiTIME
SiTime
SiTime
SiTIME
SiTIME
SiTIME
SiTime








哦! 它是空的。