SIT8208AC-21-33E-4.915200详情
SiTime SIT8208AC-21-33E-4.915200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Operating Supply Voltage (Max)
3.63(V)
Operating Temp Range
-20C to 70C
Symmetry (Max)
55(%)
Operating Supply Voltage (Min)
2.97(V)
Standard Frequency
4.9152
Programmable
无
包装
Bulk
类型
CLOCK OSCILLATOR
频率稳定性
±20(ppm)
负载电容
15(pF)
SIT8208AC-21-33E-4.915200拓展信息
SiTime
SiTIME
SiTIME
SiTIME
SiTime
SiTime
SiTIME
SiTIME
SiTIME
SiTime









哦! 它是空的。