SIT8208AC-22-25E-14.745600详情
SiTime SIT8208AC-22-25E-14.745600重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Base Size
2.5
Manufacturer Part Number
508-G
Approvals
CSA
Manufacturer
Ocal, a T & B Brand
Standard Frequency
14.7456
Operating Temp Range
-20C to 70C
Operating Supply Voltage (Max)
2.75(V)
Operating Supply Voltage (Min)
2.25(V)
Symmetry (Max)
55(%)
Programmable
无
包装
Bulk
类型
CLOCK OSCILLATOR
组成
Malleable Iron
频率稳定性
±25(ppm)
负载电容
15(pF)
SIT8208AC-22-25E-14.745600拓展信息
SiTime
SiTIME
SiTIME
SiTIME
SiTime
SiTime
SiTIME
SiTIME
SiTIME
SiTime








哦! 它是空的。