SIT8208AC-23-18E-9.830400详情
SiTime SIT8208AC-23-18E-9.830400重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Manufacturer Part Number
B29CGE30BA3EP05
Manufacturer
Cutler Hammer, Div of Eaton Co
Standard Frequency
9.8304
Operating Temp Range
-20C to 70C
Operating Supply Voltage (Max)
1.89(V)
Operating Supply Voltage (Min)
1.71(V)
Symmetry (Max)
55(%)
Programmable
无
包装
Bulk
类型
CLOCK OSCILLATOR
频率稳定性
±50(ppm)
负载电容
15(pF)
SIT8208AC-23-18E-9.830400拓展信息
SiTime
SiTIME
SiTIME
SiTIME
SiTime
SiTime
SiTIME
SiTIME
SiTIME
SiTime








哦! 它是空的。