SIT8208AC-81-25S-7.000000详情
SiTime SIT8208AC-81-25S-7.000000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
材料
Nylon
形状
T
Manufacturer Part Number
T101010/BL
Approvals
CE, RoHS
Manufacturer
Adaptaflex, a Division of T&B
Standard Frequency
7
Operating Temp Range
-20C to 70C
Operating Supply Voltage (Max)
2.75(V)
Operating Supply Voltage (Min)
2.25(V)
Programmable
无
包装
Bulk
类型
CLOCK OSCILLATOR
组成
Non-Metallic
频率稳定性
±20(ppm)
对称性-最大值
55(%)
负载电容
15(pF)
连接类型
Threaded
SIT8208AC-81-25S-7.000000拓展信息
SiTime
SiTIME
SiTIME
SiTIME
SiTime
SiTime
SiTIME
SiTIME
SiTIME
SiTime








哦! 它是空的。