SIT8208AC-83-18E-18.000000详情
SiTime SIT8208AC-83-18E-18.000000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
材料
Polycarbonate
Approvals
cULus
Manufacturer
Allied Moulded Products
RoHS
有
Standard Frequency
18
Operating Temp Range
-20C to 70C
Operating Supply Voltage (Max)
1.89(V)
Operating Supply Voltage (Min)
1.71(V)
Programmable
无
包装
Bulk
类型
CLOCK OSCILLATOR
组成
Non-Metallic
频率稳定性
±50(ppm)
对称性-最大值
55(%)
负载电容
15(pF)
SIT8208AC-83-18E-18.000000拓展信息
SiTime
SiTIME
SiTIME
SiTIME
SiTime
SiTime
SiTIME
SiTIME
SiTIME
SiTime








哦! 它是空的。