SIT8208AC-83-25E-46.080000详情
SiTime SIT8208AC-83-25E-46.080000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Operating Temperature (Min)
-55 °C
Operating Temperature (Max)
125 °C
RoHS
Non-Compliant
终端
Crimp
性别
Male
方向
Straight
镀层
Alumilite
长度
46.65 mm
0个相似型号
SIT8208AC-83-25E-46.080000拓展信息
SIT8103AI-12-33E-25.00000X
SiTime
SIT8103AC-11-33E-25.00000X
SiTIME
SIT1533AI-H4-AA3-32.768E
SiTIME
SIT1533AI-H4-DCC-32.768E
SiTIME
SiT8102AC-43-33E-50.00000X
SiTime
SiT8102AI-43-33E-125.00000X
SiTime
SIT1552AI-JE-DCC-32.768E
SiTIME
SIT1630AI-H4-DCC-32.768E
SiTIME
SIT1552AI-JE-DCC-32.768D
SiTIME
SIT9121AI-1D2-33E156.253906X
SiTime








哦! 它是空的。