SIT8208AI-22-25E-5.000000详情
SiTime SIT8208AI-22-25E-5.000000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Manufacturer Part Number
PDG24P0225P3WL
Approvals
CE, CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Corp
Mounting
Panel
Standard Frequency
5
Operating Temp Range
-40C to 85C
Operating Supply Voltage (Max)
2.75(V)
Operating Supply Voltage (Min)
2.25(V)
Programmable
无
包装
Bulk
类型
CLOCK OSCILLATOR
额定电流
225 A
频率稳定性
±25(ppm)
对称性-最大值
55(%)
负载电容
15(pF)
SIT8208AI-22-25E-5.000000拓展信息
SiTime
SiTIME
SiTIME
SiTIME
SiTime
SiTime
SiTIME
SiTIME
SiTIME
SiTime








哦! 它是空的。