SIT8208AI-22-33E-43.000000详情
SiTime SIT8208AI-22-33E-43.000000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
材料
Cardstock
Manufacturer Part Number
63439
Manufacturer
Brady
Standard Frequency
43
Operating Temp Range
-40C to 85C
Operating Supply Voltage (Max)
3.63(V)
Operating Supply Voltage (Min)
2.97(V)
Symmetry (Max)
55(%)
Programmable
无
包装
Bulk
类型
Warning Signs
频率稳定性
±25(ppm)
负载电容
15(pF)
图例
Inhalation Hazard 2
背景颜色
White
语言
English
SIT8208AI-22-33E-43.000000拓展信息
SiTime
SiTIME
SiTIME
SiTIME
SiTime
SiTime
SiTIME
SiTIME
SiTIME
SiTime








哦! 它是空的。