SIT8208AI-82-18S-43.000000详情
SiTime SIT8208AI-82-18S-43.000000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Surface
包装/外壳
QFN
Manufacturer Part Number
THR-11362-04JT
Approvals
CE, cULus
Manufacturer
Macromatic
RoHS
有
Timing Range
0
Standard Frequency
43
Operating Temp Range
-40C to 85C
Operating Supply Voltage (Max)
1.89(V)
Operating Supply Voltage (Min)
1.71(V)
Programmable
无
包装
Bulk
终端
0.250 in Flat Blade
类型
CLOCK OSCILLATOR
频率稳定性
±25(ppm)
对称性-最大值
55(%)
负载电容
15(pF)
操作方式
Watchdog
触点
单刀双掷
SIT8208AI-82-18S-43.000000拓展信息
SiTime
SiTIME
SiTIME
SiTIME
SiTime
SiTime
SiTIME
SiTIME
SiTIME
SiTime








哦! 它是空的。