SIT8209AC-G1-25E-160.000000详情
SiTime SIT8209AC-G1-25E-160.000000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Operating Supply Voltage (Min)
2.25(V)
Symmetry (Max)
55(%)
Operating Supply Voltage (Max)
2.75(V)
Operating Temp Range
-20C to 70C
Standard Frequency
160
Programmable
无
包装
Bulk
类型
CLOCK OSCILLATOR
频率稳定性
±20(ppm)
负载电容
15(pF)
SIT8209AC-G1-25E-160.000000拓展信息
SiTime
SiTIME
SiTIME
SiTIME
SiTime
SiTime
SiTIME
SiTIME
SiTIME
SiTime









哦! 它是空的。