SIT8209AC-G1-25E-90.000000详情
SiTime SIT8209AC-G1-25E-90.000000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Base Size
1.5
Manufacturer Part Number
501-B
Approvals
CSA
Manufacturer
Ocal, a T & B Brand
Standard Frequency
90
Operating Temp Range
-20C to 70C
Operating Supply Voltage (Max)
2.75(V)
Operating Supply Voltage (Min)
2.25(V)
Programmable
无
包装
Bulk
类型
CLOCK OSCILLATOR
组成
Malleable Iron
频率稳定性
±20(ppm)
对称性-最大值
55(%)
负载电容
15(pF)
SIT8209AC-G1-25E-90.000000拓展信息
SiTime
SiTIME
SiTIME
SiTIME
SiTime
SiTime
SiTIME
SiTIME
SiTIME
SiTime








哦! 它是空的。