SIT8209AC-G3-33E-200.000000详情
SiTime SIT8209AC-G3-33E-200.000000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
PowerSupply
85-250 VAC
Manufacturer Part Number
H345254241
Approvals
cUL, UL
Manufacturer
Simpson Electric
Standard Frequency
200
Operating Temp Range
-20C to 70C
Operating Supply Voltage (Max)
3.63(V)
Operating Supply Voltage (Min)
2.97(V)
Symmetry (Max)
60(%)
Programmable
无
操作温度
32-122 °F
包装
Bulk
类型
CLOCK OSCILLATOR
频率稳定性
±50(ppm)
负载电容
15(pF)
显示类型
LED
显示位数
4.5
SIT8209AC-G3-33E-200.000000拓展信息
SiTime
SiTIME
SiTIME
SiTIME
SiTime
SiTime
SiTIME
SiTIME
SiTIME
SiTime








哦! 它是空的。