SIT8209AI-G3-33E-120.000000详情
SiTime SIT8209AI-G3-33E-120.000000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Manufacturer Part Number
GMB633PD8
Approvals
CE, cULus
Manufacturer
卡洛·加瓦齐
RoHS
有
Mounting
DIN Rail
Standard Frequency
120
Operating Temp Range
-40C to 85C
Programmable
无
Symmetry (Max)
55(%)
Operating Supply Voltage (Min)
2.97(V)
Operating Supply Voltage (Max)
3.63(V)
包装
Bulk
类型
CLOCK OSCILLATOR
额定电流
8 A
频率稳定性
±50(ppm)
负载电容
15(pF)
保护措施
Branch Circuit
端子类型
Screw
SIT8209AI-G3-33E-120.000000拓展信息
SiTime
SiTIME
SiTIME
SiTIME
SiTime
SiTime
SiTIME
SiTIME
SiTIME
SiTime








哦! 它是空的。