SIT8209AI-GF-25E-125.000000详情
SiTime SIT8209AI-GF-25E-125.000000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
材料
Fiberglass
Manufacturer Part Number
69407
Manufacturer
Brady
Standard Frequency
125
Operating Temp Range
-40C to 85C
Operating Supply Voltage (Max)
2.75(V)
Operating Supply Voltage (Min)
2.25(V)
包装
Bulk
类型
Warning Signs
频率稳定性
±10(ppm)
对称性-最大值
55(%)
负载电容
15(pF)
图例
Non-Potable Water
背景颜色
White
语言
English
SIT8209AI-GF-25E-125.000000拓展信息
SiTime
SiTIME
SiTIME
SiTIME
SiTime
SiTime
SiTIME
SiTIME
SiTIME
SiTime








哦! 它是空的。