SIT8920BM-82-25E-11.059200详情
SiTime SIT8920BM-82-25E-11.059200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally open contact
0
Type of electric connection
Screw connection
Number of normally open contacts as main contact
0
Degree of protection (IP)
IP54
Degree of protection (NEMA)
Other
Number of normally closed contacts as main contact
2
Max. operating pressure
6000
Number of auxiliary contacts as normally closed contact
0
深度
98
宽度
57
高度
125
SIT8920BM-82-25E-11.059200拓展信息
SiTime
SiTIME
SiTIME
SiTIME
SiTime
SiTime
SiTIME
SiTIME
SiTIME
SiTime








哦! 它是空的。