SIT8920BM-82-33E-14.318180详情
SiTime SIT8920BM-82-33E-14.318180重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Construction type lens
Round
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
0
Colour front ring
Chrome
With front ring
有
SIT8920BM-82-33E-14.318180拓展信息
SiTime
SiTIME
SiTIME
SiTIME
SiTime
SiTime
SiTIME
SiTIME
SiTIME
SiTime








哦! 它是空的。